Thomas & Betts Corporation Standard AC Switch PS15AC2-I

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; 2-POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; 2-POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS15AC2-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS15AC2-I
Standard AC Switch PS15AC2-I
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; 2-POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; 2-POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS15AC2-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
AC Voltage Rating 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 419855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
View Details
30 mm Toggle Switch 800T PB - 800T-T3L1DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details