Thomas & Betts Corporation Duplex/Single Receptacle PLT26351-W

Description
SINGLE, PLUG LOAD TIMER, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; WHITE COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HEAVY DUTY, SPECIFICATION GRADE; UL 244A/498/498B, UL (CANADA AND US), CSA C22.2 APP
Datasheet
Description
SINGLE, PLUG LOAD TIMER, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; WHITE COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HEAVY DUTY, SPECIFICATION GRADE; UL 244A/498/498B, UL (CANADA AND US), CSA C22.2 APP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PLT26351-W - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PLT26351-W
Duplex/Single Receptacle PLT26351-W
SINGLE, PLUG LOAD TIMER, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; WHITE COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HEAVY DUTY, SPECIFICATION GRADE; UL 244A/498/498B, UL (CANADA AND US), CSA C22.2 APP

SINGLE, PLUG LOAD TIMER, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; WHITE COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HEAVY DUTY, SPECIFICATION GRADE; UL 244A/498/498B, UL (CANADA AND US), CSA C22.2 APP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PLT26351-W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details