DC DC CONVERTER 0.51-3.63V Product overview: PJT020A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.63V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.63V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PJT020A0X3-SRZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351113-PJT020A0X3-S
Category: Power Supplies - Board Mount - DC DC Converters
Series: PicoDLynx™ II
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel
Size / Dimension: 0.48" L x 0.48" W x 0.34" H (12.2mm x 12.2mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 200
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14.4V
Voltage - Output 1: 0.51 ~ 3.63V
Efficiency: 93.9%
Mounting Type: Surface Mount
Package / Case: 17-SMD Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: PJT020
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-PJT020A0X3-SRZ | 1351113-PJT020A0X3-SRZ |
| Product Name | 3.63V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel |