Thomas & Betts Corporation Sectional Wall Plate PJSE8-W

Description
THERMOSET MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet
Description
THERMOSET MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSE8-W - Thomas & Betts Corporation
Memphis, TN, USA
Sectional Wall Plate
PJSE8-W
Sectional Wall Plate PJSE8-W
THERMOSET MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

THERMOSET MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; END SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number PJSE8-W
Product Name Sectional Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products