Thomas & Betts Corporation Sectional Wall Plate PJSC26-LA

Description
GFCI SURGE TYPE; THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; CENTER SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet
Description
GFCI SURGE TYPE; THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; CENTER SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sectional Wall Plate - PJSC26-LA - Thomas & Betts Corporation
Memphis, TN, USA
Sectional Wall Plate
PJSC26-LA
Sectional Wall Plate PJSC26-LA
GFCI SURGE TYPE; THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; CENTER SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

GFCI SURGE TYPE; THERMOSET MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; SEMI JUMBO DESIGNATED SIZE; CENTER SECTION; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number PJSC26-LA
Product Name Sectional Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products