ABB AB -48V 400W DC-DC Converter IC PIM400K6Z

Description
DC DC CONVERTER -48V 400W Product overview: PIM400K6Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -48V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PIM400K6Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER -48V 400W Product overview: PIM400K6Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -48V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PIM400K6Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-48V 400W DC-DC Converter IC - 132-PIM400K6Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-48V 400W DC-DC Converter IC
132-PIM400K6Z
-48V 400W DC-DC Converter IC 132-PIM400K6Z
DC DC CONVERTER -48V 400W Product overview: PIM400K6Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -48V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PIM400K6Z can be used for catalog matching and distributor lookup.

DC DC CONVERTER -48V 400W Product overview: PIM400K6Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -48V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -48V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PIM400K6Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335287-PIM400K6Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335287-PIM400K6Z
Power Supplies - Board Mount - DC DC Converters 1335287-PIM400K6Z
Manufacturer: ABB Power Electronics Inc. Win Source Part Number: 1335287-PIM400K6Z Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module, Digital Features: OCP, OTP, OVP, UVLO Size / Dimension: 2.30" L x 1.45" W x 0.54" H (58.4mm x 36.8mm x 13.7mm) Applications: ITE (Commercial) Standard Package: 24 Mounting: Through Hole Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): -36V Voltage - Input (Max): -75V Voltage - Output 1: -48V Efficiency: 98.5% Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-DIP Module, 1/4 Brick ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Other Part Number: 150033384 Base Product Number: PIM400 RoHS Status: RoHS Compliant

Manufacturer: ABB Power Electronics Inc.
Win Source Part Number: 1335287-PIM400K6Z
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Box
Type: Isolated Module, Digital
Features: OCP, OTP, OVP, UVLO
Size / Dimension: 2.30" L x 1.45" W x 0.54" H (58.4mm x 36.8mm x 13.7mm)
Applications: ITE (Commercial)
Standard Package: 24
Mounting: Through Hole
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): -36V
Voltage - Input (Max): -75V
Voltage - Output 1: -48V
Efficiency: 98.5%
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-DIP Module, 1/4 Brick
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Other Part Number: 150033384
Base Product Number: PIM400
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PIM400K6Z 1335287-PIM400K6Z
Product Name -48V 400W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Box DIP; Other; 18-DIP Module, 1/4 Brick
Unlock Full Specs
to access all available technical data