ABB AB 500 WATT SWITCHING POWER SUPPLY, WITH FAN, PFC MEETS EN61000-3-2, 28V @ 17.9A PFC500-1028F

Description
PFC500 Series Power Supply, 500 W (Nom.) Power Rating, 85 to 264 VAC Input Voltage Fully-regulated outputs Remote sense Logic level inhibit Current share, power fail, and power good Signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved
Description
PFC500 Series Power Supply, 500 W (Nom.) Power Rating, 85 to 264 VAC Input Voltage Fully-regulated outputs Remote sense Logic level inhibit Current share, power fail, and power good Signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

Suppliers

Company
Product
Description
Supplier Links
500 WATT SWITCHING POWER SUPPLY, WITH FAN, PFC MEETS EN61000-3-2, 28V @ 17.9A - 70006179 - Allied Electronics, Inc.
Fort Worth, TX, USA
500 WATT SWITCHING POWER SUPPLY, WITH FAN, PFC MEETS EN61000-3-2, 28V @ 17.9A
70006179
500 WATT SWITCHING POWER SUPPLY, WITH FAN, PFC MEETS EN61000-3-2, 28V @ 17.9A 70006179
PFC500 Series Power Supply, 500 W (Nom.) Power Rating, 85 to 264 VAC Input Voltage Fully-regulated outputs Remote sense Logic level inhibit Current share, power fail, and power good Signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

PFC500 Series Power Supply, 500 W (Nom.) Power Rating, 85 to 264 VAC Input Voltage

  • Fully-regulated outputs
  • Remote sense
  • Logic level inhibit
  • Current share, power fail, and power good Signals
  • Overtemperature, overvoltage, and overcurrent protected
  • Wide Range Input
  • Single, Triple, and Quad Output Models
  • Power Factor Correction Meets EN61000-3-2
  • CISPR 22 Level B, FCC Level B
  • Fan Option — Add “F” Suffix
  • Main Output Remote Sense
  • Fully Regulated Outputs
  • >0.98 Power Factor Correction
  • UL 1950 and EN60950 Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006179
Product Name 500 WATT SWITCHING POWER SUPPLY, WITH FAN, PFC MEETS EN61000-3-2, 28V @ 17.9A
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial, Industrial
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-30 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details