ABB AB SWITCHING POWER SUPPLIES, 375 WATTS, 4 OUTPUT PFC375-4002

Description
Power Supply, Number of outputs 4, Power Factor 0.98 W⁄VA (Min.), Power Rating 375 W (Nom.) Fully-regulated outputs Main output remote sense Current share, power fail, and power good signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved
Description
Power Supply, Number of outputs 4, Power Factor 0.98 W⁄VA (Min.), Power Rating 375 W (Nom.) Fully-regulated outputs Main output remote sense Current share, power fail, and power good signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLIES, 375 WATTS, 4 OUTPUT - 70006192 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLIES, 375 WATTS, 4 OUTPUT
70006192
SWITCHING POWER SUPPLIES, 375 WATTS, 4 OUTPUT 70006192
Power Supply, Number of outputs 4, Power Factor 0.98 W⁄VA (Min.), Power Rating 375 W (Nom.) Fully-regulated outputs Main output remote sense Current share, power fail, and power good signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

Power Supply, Number of outputs 4, Power Factor 0.98 W⁄VA (Min.), Power Rating 375 W (Nom.)

  • Fully-regulated outputs
  • Main output remote sense
  • Current share, power fail, and power good signals
  • Overtemperature, overvoltage, and overcurrent protected
  • Wide Range Input
  • Single, Triple, and Quad Output Models
  • Power Factor Correction Meets EN61000-3-2
  • CISPR 22 Level B, FCC Level B
  • Fan Option — Add “F” Suffix
  • Main Output Remote Sense
  • Fully Regulated Outputs
  • >0.98 Power Factor Correction
  • UL 1950 and EN60950 Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006192
Product Name SWITCHING POWER SUPPLIES, 375 WATTS, 4 OUTPUT
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial, Industrial
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
4 suppliers
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details