ABB AB POWER SUPPLY, SWITCHER, MULTIPLE OUTPUT, FAN INSTALLED, 375 WATTS PFC375-1024F

Description
PFC375 Series Power Supply, 450 W (Peak) Power Rating, SAE Mounting Type Power factor correction (PFC) meets EN61000-3-2 Fully-regulated outputs Main output remote sense Current share, power fail, and power good signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved
Description
PFC375 Series Power Supply, 450 W (Peak) Power Rating, SAE Mounting Type Power factor correction (PFC) meets EN61000-3-2 Fully-regulated outputs Main output remote sense Current share, power fail, and power good signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, SWITCHER, MULTIPLE OUTPUT, FAN INSTALLED, 375 WATTS - 70006198 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, SWITCHER, MULTIPLE OUTPUT, FAN INSTALLED, 375 WATTS
70006198
POWER SUPPLY, SWITCHER, MULTIPLE OUTPUT, FAN INSTALLED, 375 WATTS 70006198
PFC375 Series Power Supply, 450 W (Peak) Power Rating, SAE Mounting Type Power factor correction (PFC) meets EN61000-3-2 Fully-regulated outputs Main output remote sense Current share, power fail, and power good signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

PFC375 Series Power Supply, 450 W (Peak) Power Rating, SAE Mounting Type

  • Power factor correction (PFC) meets EN61000-3-2
  • Fully-regulated outputs
  • Main output remote sense
  • Current share, power fail, and power good signals
  • Overtemperature, overvoltage, and overcurrent protected
  • Wide Range Input
  • Single, Triple, and Quad Output Models
  • Power Factor Correction Meets EN61000-3-2
  • CISPR 22 Level B, FCC Level B
  • Fan Option — Add “F” Suffix
  • Main Output Remote Sense
  • Fully Regulated Outputs
  • >0.98 Power Factor Correction
  • UL 1950 and EN60950 Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006198
Product Name POWER SUPPLY, SWITCHER, MULTIPLE OUTPUT, FAN INSTALLED, 375 WATTS
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial, Industrial
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
AC DC Converters - RPS8-350ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details