ABB AB SWITCHING POWER SUPPLIES, 375 WATTS, 24V@ 15A WITH PFC PFC375-1024

Description
PFC375 AC-DC Series Switching Power Supplies Power Factor Correction (PFC) meets EN61000-3-2 Fully-regulated outputs Main output remote sense Current Share, Power Fail, and Power Good signals Overtemperature, overvoltage, and overcurrent protected Available with metric and SAE mountings Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4⁄-5 Fan output voltage and optional fan Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved
Description
PFC375 AC-DC Series Switching Power Supplies Power Factor Correction (PFC) meets EN61000-3-2 Fully-regulated outputs Main output remote sense Current Share, Power Fail, and Power Good signals Overtemperature, overvoltage, and overcurrent protected Available with metric and SAE mountings Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4⁄-5 Fan output voltage and optional fan Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLIES, 375 WATTS, 24V@ 15A WITH PFC - 70006190 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLIES, 375 WATTS, 24V@ 15A WITH PFC
70006190
SWITCHING POWER SUPPLIES, 375 WATTS, 24V@ 15A WITH PFC 70006190
PFC375 AC-DC Series Switching Power Supplies Power Factor Correction (PFC) meets EN61000-3-2 Fully-regulated outputs Main output remote sense Current Share, Power Fail, and Power Good signals Overtemperature, overvoltage, and overcurrent protected Available with metric and SAE mountings Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4⁄-5 Fan output voltage and optional fan Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

PFC375 AC-DC Series Switching Power Supplies

  • Power Factor Correction (PFC) meets EN61000-3-2
  • Fully-regulated outputs
  • Main output remote sense
  • Current Share, Power Fail, and Power Good signals
  • Overtemperature, overvoltage, and overcurrent protected
  • Available with metric and SAE mountings
  • Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4⁄-5
  • Fan output voltage and optional fan
  • Wide Range Input
  • Single, Triple, and Quad Output Models
  • Power Factor Correction Meets EN61000-3-2
  • CISPR 22 Level B, FCC Level B
  • Fan Option — Add “F” Suffix
  • Main Output Remote Sense
  • Fully Regulated Outputs
  • >0.98 Power Factor Correction
  • UL 1950 and EN60950 Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006190
Product Name SWITCHING POWER SUPPLIES, 375 WATTS, 24V@ 15A WITH PFC
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial, Industrial
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10500-30-3u-27444 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL12005D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details