ABB AB SWITCHING POWER SUPPLY, PFC MEETS EN61000-3-2, 5V @50A MAX PFC250-1005

Description
PFC250 AC-DC Series Switching Power Supplies Active Power Factor Correction (PFC) meets EN61000-3-2 Dual main outputs provide 3.3V and 5V for mixed-mode applications Single-wire current sense on outputs V1 and V2 Remote sense on outputs V1 and V2 Overtemperature, overload, and overvoltage protection Available with metric or SAE mountings Isolated V3 and V4 can be used as positive or negative outputs MTBF greater than 200,000 hours Active Power Factor Correction (PFC) Meets EN61000-3-2 Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications Single Wire Current Sense on Outputs V1 and V2 Remote Sense on Outputs V1 and V2 CE Marked to Low Voltage Directive Overtemperature, Overload and Overvoltage Protection Isolated V3 and V4 Can Be Used as Positive or Negative Outputs Greater than 200,000 Hours MTBF Size: 8.50" × 4.75" × 2.00" Size with Fan Option: 10.0" × 4.75" × 2.5"
Description
PFC250 AC-DC Series Switching Power Supplies Active Power Factor Correction (PFC) meets EN61000-3-2 Dual main outputs provide 3.3V and 5V for mixed-mode applications Single-wire current sense on outputs V1 and V2 Remote sense on outputs V1 and V2 Overtemperature, overload, and overvoltage protection Available with metric or SAE mountings Isolated V3 and V4 can be used as positive or negative outputs MTBF greater than 200,000 hours Active Power Factor Correction (PFC) Meets EN61000-3-2 Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications Single Wire Current Sense on Outputs V1 and V2 Remote Sense on Outputs V1 and V2 CE Marked to Low Voltage Directive Overtemperature, Overload and Overvoltage Protection Isolated V3 and V4 Can Be Used as Positive or Negative Outputs Greater than 200,000 Hours MTBF Size: 8.50" × 4.75" × 2.00" Size with Fan Option: 10.0" × 4.75" × 2.5"

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLY, PFC MEETS EN61000-3-2, 5V @50A MAX - 70006174 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLY, PFC MEETS EN61000-3-2, 5V @50A MAX
70006174
SWITCHING POWER SUPPLY, PFC MEETS EN61000-3-2, 5V @50A MAX 70006174
PFC250 AC-DC Series Switching Power Supplies Active Power Factor Correction (PFC) meets EN61000-3-2 Dual main outputs provide 3.3V and 5V for mixed-mode applications Single-wire current sense on outputs V1 and V2 Remote sense on outputs V1 and V2 Overtemperature, overload, and overvoltage protection Available with metric or SAE mountings Isolated V3 and V4 can be used as positive or negative outputs MTBF greater than 200,000 hours Active Power Factor Correction (PFC) Meets EN61000-3-2 Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications Single Wire Current Sense on Outputs V1 and V2 Remote Sense on Outputs V1 and V2 CE Marked to Low Voltage Directive Overtemperature, Overload and Overvoltage Protection Isolated V3 and V4 Can Be Used as Positive or Negative Outputs Greater than 200,000 Hours MTBF Size: 8.50" × 4.75" × 2.00" Size with Fan Option: 10.0" × 4.75" × 2.5"

PFC250 AC-DC Series Switching Power Supplies

  • Active Power Factor Correction (PFC) meets EN61000-3-2
  • Dual main outputs provide 3.3V and 5V for mixed-mode applications
  • Single-wire current sense on outputs V1 and V2
  • Remote sense on outputs V1 and V2
  • Overtemperature, overload, and overvoltage protection
  • Available with metric or SAE mountings
  • Isolated V3 and V4 can be used as positive or negative outputs
  • MTBF greater than 200,000 hours
  • Active Power Factor Correction (PFC) Meets EN61000-3-2
  • Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications
  • Single Wire Current Sense on Outputs V1 and V2
  • Remote Sense on Outputs V1 and V2
  • CE Marked to Low Voltage Directive
  • Overtemperature, Overload and Overvoltage Protection
  • Isolated V3 and V4 Can Be Used as Positive or Negative Outputs
  • Greater than 200,000 Hours MTBF
  • Size: 8.50" × 4.75" × 2.00"
  • Size with Fan Option: 10.0" × 4.75" × 2.5"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006174
Product Name SWITCHING POWER SUPPLY, PFC MEETS EN61000-3-2, 5V @50A MAX
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial, Industrial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

100W Slimline Single Phase  Single Output Power Supplies - PS-S10048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details