ABB AB Conduit Fittings PF16/M16/90/BL

Description
Adaptaflex PF16/M16/90/BL
Request a Quote
Description
Adaptaflex PF16/M16/90/BL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1865224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1865224
Conduit Fittings 1865224
Adaptaflex PF16/M16/90/BL

Adaptaflex PF16/M16/90/BL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1865224
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details