ABB AB Power Supplies Board Mount DCDC Converters - PDT012A0X3-SRZ PDT012A0X3-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 813497-PDT012A0X3-SR Z Packaging: Reel Type: Non-Isolated PoL Module, Digital Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 3V Voltage - Output 1: 0.45 ~ 5.5V Efficiency: 95.4% Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.34" H (12.2mm x 12.2mm x 8.5mm) Maximum Input Voltage: 14.4V Manufacturer Package: 17-SMD Module Current - Output (Maximum): 12A Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 813497-PDT012A0X3-SR Z Packaging: Reel Type: Non-Isolated PoL Module, Digital Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 3V Voltage - Output 1: 0.45 ~ 5.5V Efficiency: 95.4% Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.34" H (12.2mm x 12.2mm x 8.5mm) Maximum Input Voltage: 14.4V Manufacturer Package: 17-SMD Module Current - Output (Maximum): 12A Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PDT012A0X3-SRZ - 813497-PDT012A0X3-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PDT012A0X3-SRZ
813497-PDT012A0X3-SRZ
Power Supplies Board Mount DCDC Converters - PDT012A0X3-SRZ 813497-PDT012A0X3-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 813497-PDT012A0X3-SR Z Packaging: Reel Type: Non-Isolated PoL Module, Digital Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 3V Voltage - Output 1: 0.45 ~ 5.5V Efficiency: 95.4% Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.34" H (12.2mm x 12.2mm x 8.5mm) Maximum Input Voltage: 14.4V Manufacturer Package: 17-SMD Module Current - Output (Maximum): 12A Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 2A (4 Weeks)

Manufacturer: ABB Embedded Power
Win Source Part Number: 813497-PDT012A0X3-SRZ
Packaging: Reel
Type: Non-Isolated PoL Module, Digital
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Input (Min): 3V
Voltage - Output 1: 0.45 ~ 5.5V
Efficiency: 95.4%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.48" L x 0.48" W x 0.34" H (12.2mm x 12.2mm x 8.5mm)
Maximum Input Voltage: 14.4V
Manufacturer Package: 17-SMD Module
Current - Output (Maximum): 12A
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 2A (4 Weeks)

Buy Now
5.5V DC-DC Converter IC - 132-PDT012A0X3-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V DC-DC Converter IC
132-PDT012A0X3-SRZ
5.5V DC-DC Converter IC 132-PDT012A0X3-SRZ
DC DC CONVERTER 0.45-5.5V Product overview: PDT012A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDT012A0X3-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.45-5.5V Product overview: PDT012A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDT012A0X3-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 813497-PDT012A0X3-SRZ 132-PDT012A0X3-SRZ
Product Name Power Supplies Board Mount DCDC Converters - PDT012A0X3-SRZ 5.5V DC-DC Converter IC
Package Type Other; 17-SMD Module Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data