Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
ABB AB
PDS440 -- 1 POLE TERMINAL BLOCK 4/0-4 AL/CU ABB THOMAS & BETTS
ABB AB
1 Pole Terminal Block 4/0-4 Al/cu Abb Thomas & Betts
PDS440
Description
1 POLE TERMINAL BLOCK 4/0-4 AL/CU
Newark, An Avnet Company
Done
Description
1 POLE TERMINAL BLOCK 4/0-4 AL/CU
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
1 Pole Terminal Block 4/0-4 Al/cu Abb Thomas & Betts
80K2728
1 Pole Terminal Block 4/0-4 Al/cu Abb Thomas & Betts
80K2728
1 POLE TERMINAL BLOCK 4/0-4 AL/CU
1 POLE TERMINAL BLOCK 4/0-4 AL/CU
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Terminal Blocks
Product Number
80K2728
Product Name
1 Pole Terminal Block 4/0-4 Al/cu Abb Thomas & Betts
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 95.23 - PCB socket (for changeover contacts only)
9523
Specs
Mounting Options
PCB
Approvals
CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Altech Corp.
US Pin Spacing Top Wire Entry Wire-to-Board Connections
30.253
Specs
Mounting Options
PCB
Termination Options
Screw Clamp
Approvals
CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4
suppliers
WAGO
Triple-deck terminal block - Through terminal block
2000-3204
Specs
Mounting Options
15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
Advantech
30cm Male DB-37 to 4x Male DB9 Cable
OPT4A-AE
View Details