ABB AB Panel Mount Housing,16A, 1 Lever, Aluminium; Heavy Duty Connector Type Abb Thomas & Betts PB316A

Description
PANEL MOUNT HOUSING,16A, 1 LEVER, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:16A Hoods and Inserts RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT HOUSING,16A, 1 LEVER, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:16A Hoods and Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Housing,16A, 1 Lever, Aluminium; Heavy Duty Connector Type Abb Thomas & Betts - 24C4642 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Housing,16A, 1 Lever, Aluminium; Heavy Duty Connector Type Abb Thomas & Betts
24C4642
Panel Mount Housing,16A, 1 Lever, Aluminium; Heavy Duty Connector Type Abb Thomas & Betts 24C4642
PANEL MOUNT HOUSING,16A, 1 LEVER, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:16A Hoods and Inserts RoHS Compliant: Yes

PANEL MOUNT HOUSING,16A, 1 LEVER, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:16A Hoods and Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24C4642
Product Name Panel Mount Housing,16A, 1 Lever, Aluminium; Heavy Duty Connector Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details