ABB AB Repl Collar For F28077 200 A Plug Abb - Thomas & Betts PB12678A

Description
REPL COLLAR FOR F28077 200 A PLUG
Description
REPL COLLAR FOR F28077 200 A PLUG

Suppliers

Company
Product
Description
Supplier Links
Repl Collar For F28077 200 A Plug Abb - Thomas & Betts - 34P5770 - Newark, An Avnet Company
Chicago, IL, United States
Repl Collar For F28077 200 A Plug Abb - Thomas & Betts
34P5770
Repl Collar For F28077 200 A Plug Abb - Thomas & Betts 34P5770
REPL COLLAR FOR F28077 200 A PLUG

REPL COLLAR FOR F28077 200 A PLUG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P5770
Product Name Repl Collar For F28077 200 A Plug Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details