ABB Inc. PX3 Surge Suppression Filter System Panel Extension-PX3 80

Description
The PX3 offers an externally mounted surge solution that can be physically attached to the top or bottom of any panelboard, providing a reduced profile surge solution. PX3 suppression filter systems feature a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. The PX3 includes an internal disconnect option, allowing safer and easier repairs without having to cut power to the distribution panel. Individual Thermally Fused and Protected MOVs Surge-rated Copper Busing and Robust Filtering Advanced Remote Communications Capabilities MOV + Capacitive Filtering Fully Complies with UL96A, Master Label, for Lightning Protection Systems 15 Year Warranty
Datasheet
Description
The PX3 offers an externally mounted surge solution that can be physically attached to the top or bottom of any panelboard, providing a reduced profile surge solution. PX3 suppression filter systems feature a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. The PX3 includes an internal disconnect option, allowing safer and easier repairs without having to cut power to the distribution panel. Individual Thermally Fused and Protected MOVs Surge-rated Copper Busing and Robust Filtering Advanced Remote Communications Capabilities MOV + Capacitive Filtering Fully Complies with UL96A, Master Label, for Lightning Protection Systems 15 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PX3 Surge Suppression Filter System - Panel Extension-PX3 80 - ABB Inc.
Memphis, TN, United States
PX3 Surge Suppression Filter System
Panel Extension-PX3 80
PX3 Surge Suppression Filter System Panel Extension-PX3 80
The PX3 offers an externally mounted surge solution that can be physically attached to the top or bottom of any panelboard, providing a reduced profile surge solution. PX3 suppression filter systems feature a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. The PX3 includes an internal disconnect option, allowing safer and easier repairs without having to cut power to the distribution panel. Individual Thermally Fused and Protected MOVs Surge-rated Copper Busing and Robust Filtering Advanced Remote Communications Capabilities MOV + Capacitive Filtering Fully Complies with UL96A, Master Label, for Lightning Protection Systems 15 Year Warranty

The PX3 offers an externally mounted surge solution that can be physically attached to the top or bottom of any panelboard, providing a reduced profile surge solution. PX3 suppression filter systems feature a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. The PX3 includes an internal disconnect option, allowing safer and easier repairs without having to cut power to the distribution panel.

  • Individual Thermally Fused and Protected MOVs
  • Surge-rated Copper Busing and Robust Filtering
  • Advanced Remote Communications Capabilities
  • MOV + Capacitive Filtering
  • Fully Complies with UL96A, Master Label, for Lightning Protection Systems
  • 15 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Surge Protective Devices (SPDs)
Product Number Panel Extension-PX3 80
Product Name PX3 Surge Suppression Filter System
TVSS Signal Protection Single Phase; Three Phase
Mounting Wall/Panel
Connection Parallel
Standards ANSI; CE Marking; IEC; IEEE; UL; RoHS
Unlock Full Specs
to access all available technical data