ABB Inc. PX3 Surge Suppression Filter System Panel Extension-PX3 100

Description
The PX3 offers an externally mounted surge solution that can be physically attached to the top or bottom of any panelboard, providing a reduced profile surge solution. PX3 suppression filter systems feature a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. The PX3 includes an internal disconnect option, allowing safer and easier repairs without having to cut power to the distribution panel. Individual Thermally Fused and Protected MOVs Surge-rated Copper Busing and Robust Filtering Advanced Remote Communications Capabilities MOV + Capacitive Filtering Fully Complies with UL96A, Master Label, for Lightning Protection Systems 15 Year Warranty
Datasheet
Description
The PX3 offers an externally mounted surge solution that can be physically attached to the top or bottom of any panelboard, providing a reduced profile surge solution. PX3 suppression filter systems feature a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. The PX3 includes an internal disconnect option, allowing safer and easier repairs without having to cut power to the distribution panel. Individual Thermally Fused and Protected MOVs Surge-rated Copper Busing and Robust Filtering Advanced Remote Communications Capabilities MOV + Capacitive Filtering Fully Complies with UL96A, Master Label, for Lightning Protection Systems 15 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PX3 Surge Suppression Filter System - Panel Extension-PX3 100 - ABB Inc.
Memphis, TN, United States
PX3 Surge Suppression Filter System
Panel Extension-PX3 100
PX3 Surge Suppression Filter System Panel Extension-PX3 100
The PX3 offers an externally mounted surge solution that can be physically attached to the top or bottom of any panelboard, providing a reduced profile surge solution. PX3 suppression filter systems feature a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. The PX3 includes an internal disconnect option, allowing safer and easier repairs without having to cut power to the distribution panel. Individual Thermally Fused and Protected MOVs Surge-rated Copper Busing and Robust Filtering Advanced Remote Communications Capabilities MOV + Capacitive Filtering Fully Complies with UL96A, Master Label, for Lightning Protection Systems 15 Year Warranty

The PX3 offers an externally mounted surge solution that can be physically attached to the top or bottom of any panelboard, providing a reduced profile surge solution. PX3 suppression filter systems feature a powerful failure-free ISM™ (Integrated Suppression Module). Each MOV used in construction of the ISM is thermally fused and protected. The ISM also features surge-rated copper busing, robust filtering and advanced remote communication capabilities. The PX3 includes an internal disconnect option, allowing safer and easier repairs without having to cut power to the distribution panel.

  • Individual Thermally Fused and Protected MOVs
  • Surge-rated Copper Busing and Robust Filtering
  • Advanced Remote Communications Capabilities
  • MOV + Capacitive Filtering
  • Fully Complies with UL96A, Master Label, for Lightning Protection Systems
  • 15 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Surge Protective Devices (SPDs)
Product Number Panel Extension-PX3 100
Product Name PX3 Surge Suppression Filter System
TVSS Signal Protection Single Phase; Three Phase
Mounting Wall/Panel
Connection Parallel
Standards ANSI; CE Marking; IEC; IEEE; UL; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Protector / Inrush Current Limiter - tps-esb-01-16a-20496 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
Transient Protection Module - 300 W - LGDS300 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 300 watts
View Details