ABB AB Pillow Block/Bearing Housing P4B-S2-307L

Description
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-307L. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-307L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64515539 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64515539
Pillow Block/Bearing Housing 64515539
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-307L. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-307L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64515539
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details