ABB AB Pillow Block/Bearing Housing P4B-S2-300RE

Description
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-300RE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-300RE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64515535 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64515535
Pillow Block/Bearing Housing 64515535
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-300RE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-300RE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64515535
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1-7/8 in. ID, 7-3/4 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.38 inch (60.32 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details