ABB AB Pillow Block/Bearing Housing P4B-IP-315LE

Description
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-IP-315LE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-IP-315LE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116676224 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116676224
Pillow Block/Bearing Housing 116676224
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-IP-315LE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-IP-315LE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116676224
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

3 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Grease Fit Pillow Block Mounted Bearing - BCE15G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details