ABB AB Pillow Block/Bearing Housing P2BSC104NL

Description
BALDOR DODGE , P2BSC104NL, P2BSC104NL, BEARING, PILLOW BLOCK, 1.25IN. FREE 2 YEAR RADWELL WARRANTY
Description
BALDOR DODGE , P2BSC104NL, P2BSC104NL, BEARING, PILLOW BLOCK, 1.25IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467827 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467827
Pillow Block/Bearing Housing 64467827
BALDOR DODGE , P2BSC104NL, P2BSC104NL, BEARING, PILLOW BLOCK, 1.25IN. FREE 2 YEAR RADWELL WARRANTY

BALDOR DODGE , P2BSC104NL, P2BSC104NL, BEARING, PILLOW BLOCK, 1.25IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467827
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB24OPN - TSPB-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 1560 lbs (707 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Miniature Pillow Block Mounted Bearing - BD1406P - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details