ABB AB Pillow Block/Bearing Housing P2B-VSCB-104

Description
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, 1-1/4INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, 1-1/4INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64485845 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64485845
Pillow Block/Bearing Housing 64485845
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, 1-1/4INCH BORE. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, 1-1/4INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64485845
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

2-1/2 in. ID, 7-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508955 - RS Components, Ltd.
Specs
Shaft Diameter 0.8748 inch (22.22 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details