ABB AB Pillow Block/Bearing Housing P2B-VSCB-100

Description
BALL BEARING, STANDARD, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, P2B-VSCB-100. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, STANDARD, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, P2B-VSCB-100. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64485825 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64485825
Pillow Block/Bearing Housing 64485825
BALL BEARING, STANDARD, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, P2B-VSCB-100. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, STANDARD, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, P2B-VSCB-100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64485825
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 300 lbs (136 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details