ABB AB Pillow Block/Bearing Housing P2B-VSC-103

Description
STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-VSC-103. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-VSC-103. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64485749 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64485749
Pillow Block/Bearing Housing 64485749
STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-VSC-103. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-VSC-103. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64485749
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN16OPN - TTWN-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1560 lbs (707 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details