ABB AB Pillow Block/Bearing Housing P2B-SXVB-112

Description
STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-SXVB-112. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-SXVB-112. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64485474 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64485474
Pillow Block/Bearing Housing 64485474
STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-SXVB-112. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-SXVB-112. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64485474
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BJE15G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details