ABB AB Pillow Block/Bearing Housing P2B-SXV-107

Description
P2BSXV107, PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 1.4375 IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING FIXED . FREE 2 YEAR RADWELL WARRANTY
Description
P2BSXV107, PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 1.4375 IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING FIXED . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64485394 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64485394
Pillow Block/Bearing Housing 64485394
P2BSXV107, PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 1.4375 IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING FIXED . FREE 2 YEAR RADWELL WARRANTY

P2BSXV107, PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 1.4375 IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING FIXED . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64485394
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

2-7/16 in. ID, 6-29/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21239 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details