ABB AB Pillow Block/Bearing Housing P2B-SXV-103

Description
PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 1.1875 IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED) . FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 1.1875 IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED) . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64485382 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64485382
Pillow Block/Bearing Housing 64485382
PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 1.1875 IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED) . FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 1.1875 IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED) . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64485382
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details