ABB AB Pillow Block/Bearing Housing P2B-SXRB-108

Description
SXRB SERIES NORMAL-DUTY LOW BACKING HEIGHT, CAST IRON PILLOW BLOCK, 1 IN. SHAFT, 1 15/16 IN. CENTER LINE TO BASE, 2-BOLT CAST IRON PILLOW BLOCK, CONTACT SEALS, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY
Description
SXRB SERIES NORMAL-DUTY LOW BACKING HEIGHT, CAST IRON PILLOW BLOCK, 1 IN. SHAFT, 1 15/16 IN. CENTER LINE TO BASE, 2-BOLT CAST IRON PILLOW BLOCK, CONTACT SEALS, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64485270 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64485270
Pillow Block/Bearing Housing 64485270
SXRB SERIES NORMAL-DUTY LOW BACKING HEIGHT, CAST IRON PILLOW BLOCK, 1 IN. SHAFT, 1 15/16 IN. CENTER LINE TO BASE, 2-BOLT CAST IRON PILLOW BLOCK, CONTACT SEALS, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY

SXRB SERIES NORMAL-DUTY LOW BACKING HEIGHT, CAST IRON PILLOW BLOCK, 1 IN. SHAFT, 1 15/16 IN. CENTER LINE TO BASE, 2-BOLT CAST IRON PILLOW BLOCK, CONTACT SEALS, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64485270
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 56000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BEH8A - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details