ABB AB Pillow Block/Bearing Housing P2B-SXR-100

Description
PILLOW BLOCK BEARING, 1IN BORE, 2-BOLT, 5-1/2IN LENGTH, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 1IN BORE, 2-BOLT, 5-1/2IN LENGTH, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64460075 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64460075
Pillow Block/Bearing Housing 64460075
PILLOW BLOCK BEARING, 1IN BORE, 2-BOLT, 5-1/2IN LENGTH, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 1IN BORE, 2-BOLT, 5-1/2IN LENGTH, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64460075
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN12OPN - TTWN-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 940 lbs (426 kg)
View Details
Plastic Pillow Block Bearings - PPL205-STL-1 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1 inch (25.4 mm)
View Details