ABB AB Pillow Block/Bearing Housing P2B-SLX-012

Description
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 0.7500 INCH BORE, 1.22 INCH WIDTH, BOLT CENTER TO CENTER LENGTH 3 INCH, NON EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 0.7500 INCH BORE, 1.22 INCH WIDTH, BOLT CENTER TO CENTER LENGTH 3 INCH, NON EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64460021 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64460021
Pillow Block/Bearing Housing 64460021
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 0.7500 INCH BORE, 1.22 INCH WIDTH, BOLT CENTER TO CENTER LENGTH 3 INCH, NON EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 0.7500 INCH BORE, 1.22 INCH WIDTH, BOLT CENTER TO CENTER LENGTH 3 INCH, NON EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64460021
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
3-1/2 in. ID, 9-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.78 inch (96.04 mm)
View Details
Plastic Pillow Block Bearings - PPL204-STL-3/4 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 inch (19.05 mm)
View Details