ABB AB Pillow Block/Bearing Housing P2B-SCU-17M

Description
PILLOW BLOCK, 17MM BORE, 2-BOLT HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, 17MM BORE, 2-BOLT HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64459737 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64459737
Pillow Block/Bearing Housing 64459737
PILLOW BLOCK, 17MM BORE, 2-BOLT HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, 17MM BORE, 2-BOLT HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64459737
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
0.25 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing - A 7Z 6-F2208E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Specs
Housing Aluminum
Width 6 inch (152 mm)
Height 4.06 inch (103 mm)
View Details