ABB AB Pillow Block/Bearing Housing P2B-SCM-207

Description
PILLOW BLOCK BEARING, 2-7/16INCH, 2 BOLT BASE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 2-7/16INCH, 2 BOLT BASE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 68269184 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
68269184
Pillow Block/Bearing Housing 68269184
PILLOW BLOCK BEARING, 2-7/16INCH, 2 BOLT BASE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 2-7/16INCH, 2 BOLT BASE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 68269184
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
1-1/4 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 0.8750 inch (22.22 mm)
View Details