ABB AB Pillow Block/Bearing Housing P2B-SCM-108

Description
ASEA BROWN BOVERI , BALDOR DODGE ,P2BSCM108 ,BEARING PILLOW BLOCK 1-1/2INCH BORE, CAST IRON,MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
ASEA BROWN BOVERI , BALDOR DODGE ,P2BSCM108 ,BEARING PILLOW BLOCK 1-1/2INCH BORE, CAST IRON,MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 68269181 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
68269181
Pillow Block/Bearing Housing 68269181
ASEA BROWN BOVERI , BALDOR DODGE ,P2BSCM108 ,BEARING PILLOW BLOCK 1-1/2INCH BORE, CAST IRON,MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY

ASEA BROWN BOVERI , BALDOR DODGE ,P2BSCM108 ,BEARING PILLOW BLOCK 1-1/2INCH BORE, CAST IRON,MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 68269181
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM08F032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 396 lbs (179 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details