ABB AB Pillow Block/Bearing Housing P2B-SCEZ-115

Description
BALL BEARING, PILLOW BLOCK BALL BEARING, EZ KLEEN, WASHDOWN TYPE, 2-BOLT BASE, 1-15/16 INCH BORE, WIDE INNER RING, NORMAL DUTY, 65 DEG SETSCREW LOCKING, NO MODIFICATIONS/FEATUR ES, (124796). FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, PILLOW BLOCK BALL BEARING, EZ KLEEN, WASHDOWN TYPE, 2-BOLT BASE, 1-15/16 INCH BORE, WIDE INNER RING, NORMAL DUTY, 65 DEG SETSCREW LOCKING, NO MODIFICATIONS/FEATUR ES, (124796). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 226788208 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
226788208
Pillow Block/Bearing Housing 226788208
BALL BEARING, PILLOW BLOCK BALL BEARING, EZ KLEEN, WASHDOWN TYPE, 2-BOLT BASE, 1-15/16 INCH BORE, WIDE INNER RING, NORMAL DUTY, 65 DEG SETSCREW LOCKING, NO MODIFICATIONS/FEATUR ES, (124796). FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, PILLOW BLOCK BALL BEARING, EZ KLEEN, WASHDOWN TYPE, 2-BOLT BASE, 1-15/16 INCH BORE, WIDE INNER RING, NORMAL DUTY, 65 DEG SETSCREW LOCKING, NO MODIFICATIONS/FEATURES, (124796). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 226788208
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Smart Ball Bushing Pillow Block SS6UPB8 - TSS6UPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BEH8A - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details