ABB AB Pillow Block/Bearing Housing P2B-SCEZ-104S-SHSS

Description
WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING,P2B-SCEZ-104 S-SHSS. FREE 2 YEAR RADWELL WARRANTY
Description
WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING,P2B-SCEZ-104 S-SHSS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 65869318 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
65869318
Pillow Block/Bearing Housing 65869318
WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING,P2B-SCEZ-104 S-SHSS. FREE 2 YEAR RADWELL WARRANTY

WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING,P2B-SCEZ-104S-SHSS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 65869318
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 37000 rpm
Load Rating 400 lbs (181 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details