ABB AB Pillow Block/Bearing Housing P2B-SCEZ-100-SH

Description
WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING,P2B-SCEZ-100 -SH. FREE 2 YEAR RADWELL WARRANTY
Description
WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING,P2B-SCEZ-100 -SH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64459393 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64459393
Pillow Block/Bearing Housing 64459393
WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING,P2B-SCEZ-100 -SH. FREE 2 YEAR RADWELL WARRANTY

WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING,P2B-SCEZ-100-SH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64459393
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
0.75
Specs
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 480 lbs (218 kg)
Housing Aluminum
View Details