ABB AB Pillow Block/Bearing Housing P2B-SCBEZ-108P-PCR

Description
DODGE , P2B-SCBEZ-108P-PCR, P2BSCBEZ108PPCR, PILLOW BLOCK, 1-1/2IN ID. FREE 2 YEAR RADWELL WARRANTY
Description
DODGE , P2B-SCBEZ-108P-PCR, P2BSCBEZ108PPCR, PILLOW BLOCK, 1-1/2IN ID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64459377 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64459377
Pillow Block/Bearing Housing 64459377
DODGE , P2B-SCBEZ-108P-PCR, P2BSCBEZ108PPCR, PILLOW BLOCK, 1-1/2IN ID. FREE 2 YEAR RADWELL WARRANTY

DODGE , P2B-SCBEZ-108P-PCR, P2BSCBEZ108PPCR, PILLOW BLOCK, 1-1/2IN ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64459377
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO12 - TSSUPBO-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details