ABB AB Pillow Block/Bearing Housing P2B-SCB-207-NL

Description
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, 2.4375IN BORE. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, 2.4375IN BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116671140 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116671140
Pillow Block/Bearing Housing 116671140
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, 2.4375IN BORE. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, 2.4375IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116671140
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

3-1/4 in. ID, 8-21/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20721 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1.31 inch (33.34 mm)
View Details
2 suppliers