ABB AB Pillow Block/Bearing Housing P2B-SCB-112

Description
2 BOLT PILLOW BLOCK, 1-3/4 INCH BORE, 2-1/16 INCH BASE TO CENTER HEIGHT, SET SCREW MOUNT, BALL BEARING, 5-1/2 INCH MINIMUM BOLT SPACING, 6-3/8 INCH BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY
Description
2 BOLT PILLOW BLOCK, 1-3/4 INCH BORE, 2-1/16 INCH BASE TO CENTER HEIGHT, SET SCREW MOUNT, BALL BEARING, 5-1/2 INCH MINIMUM BOLT SPACING, 6-3/8 INCH BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64459269 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64459269
Pillow Block/Bearing Housing 64459269
2 BOLT PILLOW BLOCK, 1-3/4 INCH BORE, 2-1/16 INCH BASE TO CENTER HEIGHT, SET SCREW MOUNT, BALL BEARING, 5-1/2 INCH MINIMUM BOLT SPACING, 6-3/8 INCH BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

2 BOLT PILLOW BLOCK, 1-3/4 INCH BORE, 2-1/16 INCH BASE TO CENTER HEIGHT, SET SCREW MOUNT, BALL BEARING, 5-1/2 INCH MINIMUM BOLT SPACING, 6-3/8 INCH BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64459269
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Specs
Housing Aluminum
Width 6 inch (152 mm)
Height 4.75 inch (121 mm)
View Details