ABB AB Pillow Block/Bearing Housing P2B-SCB-108

Description
STANDARD BALL BEARING 2-BOLT PILLOW BLOCK HOUSING,P2B-SCB-108. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING 2-BOLT PILLOW BLOCK HOUSING,P2B-SCB-108. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64459249 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64459249
Pillow Block/Bearing Housing 64459249
STANDARD BALL BEARING 2-BOLT PILLOW BLOCK HOUSING,P2B-SCB-108. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING 2-BOLT PILLOW BLOCK HOUSING,P2B-SCB-108. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64459249
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details