ABB AB Pillow Block/Bearing Housing P2B-SCB-012

Description
P2B-SCB-012, PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 0.7500 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
P2B-SCB-012, PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 0.7500 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64459197 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64459197
Pillow Block/Bearing Housing 64459197
P2B-SCB-012, PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 0.7500 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

P2B-SCB-012, PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 0.7500 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64459197
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
3/4 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details