ABB AB Pillow Block/Bearing Housing P2B-SCAH-103-NL

Description
PILLOW BLOCK, 123906, 206 SERIES, NORMAL DUTY, SETSCREW BALL BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, 123906, 206 SERIES, NORMAL DUTY, SETSCREW BALL BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64468019 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64468019
Pillow Block/Bearing Housing 64468019
PILLOW BLOCK, 123906, 206 SERIES, NORMAL DUTY, SETSCREW BALL BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, 123906, 206 SERIES, NORMAL DUTY, SETSCREW BALL BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64468019
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

20mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details