ABB AB Pillow Block/Bearing Housing P2B-SC-200

Description
PILLOW BLOCK BALL BEARING, 2 BOLT BASE, 2 INCH BORE, SET SCREW LOCKING, 7891 POUND RADIAL DYNAMIC LOAD CAPACITY, 5213 POUND STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING, 2 BOLT BASE, 2 INCH BORE, SET SCREW LOCKING, 7891 POUND RADIAL DYNAMIC LOAD CAPACITY, 5213 POUND STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467904 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467904
Pillow Block/Bearing Housing 64467904
PILLOW BLOCK BALL BEARING, 2 BOLT BASE, 2 INCH BORE, SET SCREW LOCKING, 7891 POUND RADIAL DYNAMIC LOAD CAPACITY, 5213 POUND STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, 2 BOLT BASE, 2 INCH BORE, SET SCREW LOCKING, 7891 POUND RADIAL DYNAMIC LOAD CAPACITY, 5213 POUND STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
BALDOR DODGE Machine Parts P2B-SC-200

BALDOR DODGE Machine Parts P2B-SC-200

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 64467904
Product Name Pillow Block/Bearing Housing Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 2.25 inch (57.15 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details