ABB AB Pillow Block/Bearing Housing P2B-SC-112

Description
BALL BEARING UNIT, PILLOW BLOCK, 209 SERIES, TWO-BOLT BASE, CAST IRON, NON-EXPANSION BEARING, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, PILLOW BLOCK, 209 SERIES, TWO-BOLT BASE, CAST IRON, NON-EXPANSION BEARING, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467879 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467879
Pillow Block/Bearing Housing 64467879
BALL BEARING UNIT, PILLOW BLOCK, 209 SERIES, TWO-BOLT BASE, CAST IRON, NON-EXPANSION BEARING, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, PILLOW BLOCK, 209 SERIES, TWO-BOLT BASE, CAST IRON, NON-EXPANSION BEARING, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467879
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Oil Cup Pillow Block Mounted Bearing - BJE19A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details