ABB AB Pillow Block/Bearing Housing P2B-SC-110

Description
BALL BEARING, PILLOW BLOCK, 1-5/8 INCH BORE, 2 BOLT, 7-1/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, PILLOW BLOCK, 1-5/8 INCH BORE, 2 BOLT, 7-1/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467868 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467868
Pillow Block/Bearing Housing 64467868
BALL BEARING, PILLOW BLOCK, 1-5/8 INCH BORE, 2 BOLT, 7-1/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, PILLOW BLOCK, 1-5/8 INCH BORE, 2 BOLT, 7-1/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467868
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Plastic Pillow Block Bearings - PPL204-STL-5/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.6250 inch (15.87 mm)
View Details