ABB AB Pillow Block/Bearing Housing P2B-SC-108

Description
PILLOW BLOCK BALL BEARING. 2 BOLT BASE, 1.5 INCH BORE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING. 2 BOLT BASE, 1.5 INCH BORE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467859 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467859
Pillow Block/Bearing Housing 64467859
PILLOW BLOCK BALL BEARING. 2 BOLT BASE, 1.5 INCH BORE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING. 2 BOLT BASE, 1.5 INCH BORE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467859
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 16mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1621 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.6299 inch (16 mm)
Housing Plastic / Polymer
Length 3.39 inch (86 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details