ABB AB Pillow Block/Bearing Housing P2B-SC-104

Description
PILLOW BLOCK BEARING, 2 BOLT BASE, 1.25 INCH BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 2 BOLT BASE, 1.25 INCH BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467815 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467815
Pillow Block/Bearing Housing 64467815
PILLOW BLOCK BEARING, 2 BOLT BASE, 1.25 INCH BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 2 BOLT BASE, 1.25 INCH BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467815
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN20 - TTWN-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 3000 lbs (1361 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details