ABB AB Pillow Block/Bearing Housing P2B-SC-103

Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.1875 INCH BORE, BEARING TYPE: BALL BEARING, SEALING TYPE: SINGLE-LIP CONTACT, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.1875 INCH BORE, BEARING TYPE: BALL BEARING, SEALING TYPE: SINGLE-LIP CONTACT, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467803 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467803
Pillow Block/Bearing Housing 64467803
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.1875 INCH BORE, BEARING TYPE: BALL BEARING, SEALING TYPE: SINGLE-LIP CONTACT, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.1875 INCH BORE, BEARING TYPE: BALL BEARING, SEALING TYPE: SINGLE-LIP CONTACT, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
BALDOR DODGE Machine Parts P2B-SC-103

BALDOR DODGE Machine Parts P2B-SC-103

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 64467803
Product Name Pillow Block/Bearing Housing Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. ID, 5.83 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-206-1-1/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.2 inch (30.48 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BJE18G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details