ABB AB Pillow Block/Bearing Housing P2B-SC-012

Description
PILLOW BLOCK BEARING, 3/4 INCH ID, 2 BOLT FLANGE, WITH SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 3/4 INCH ID, 2 BOLT FLANGE, WITH SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467751 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467751
Pillow Block/Bearing Housing 64467751
PILLOW BLOCK BEARING, 3/4 INCH ID, 2 BOLT FLANGE, WITH SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 3/4 INCH ID, 2 BOLT FLANGE, WITH SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467751
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB16 - TSPB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1050 lbs (476 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details